Status: | Active |
---|---|
Series: | VN5016AJ-E |
RoHS: | Compliant |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
2,475
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
17,500
in stock
|
Buy Now | |
Farnell
from US$1.88
|
17,500
in stock
|
Buy Now | |
element14
from US$2.12
|
15,201
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.42
|
4,997
in stock
|
Buy Now | |
Future Electronics
from US$1.67
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
17,500
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now |
Main featuresInrush current active management by power limitationVery low stand-by current3.0V CMOS compatible inputOptimized electromagnetic emissionVery low electromagnetic susceptibilityIn compliance with the 2002/95/EC european directive |
ProtectionUndervoltage shut-downOvervoltage clampLoad current limitationSelf limiting of fast thermal transientsProtection against loss of ground and loss of VCCThermal shut downReverse battery protectionElectrostatic discharge protection |
Diagnostic functionsProportional load current senseHigh current sense precision for wide range currentsCurrent sense disableThermal shutdown indicationVery low current sense leakage |
Product Specifications |
---|
DS4047 Single channel high side driver with analog current sense for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Application Notes for related Tools & Software |
---|
AN4210 PowerSSO-12 devices evaluation board |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
Power Load Sw, Aec-Q100, 13V, Powersso12 | Newark Electronics |
POWER LOAD SW, AEC-Q100, 13V, POWERSSO12 | Farnell |
IC: power switch | Transfer Multisort Elektronik |
VN5016AJ Series 1 Channel 36 V SMT High Side Relay Driver - POWERSSO-12 | Future Electronics |
High-Side Driver, Current Sense PowerSSO | RS |
MOSFET DRVR 40A 1-OUT Hi Side Non-Inv 12-Pin PowerSSO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a VN5016AJTR-E?
Additional datasheets, footprints and schematics for VN5016AJTR-E are listed on our Part Details page. You can also find images and similar parts to VN5016AJTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN5016AJTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN5016AJTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN5016AJTR-E fall under?
The VN5016AJTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VN5016AJTR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN5016AJTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN5016AJTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VN5016AJTR-E have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for VN5016AJTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN5016AJTR-E often in real-time on the comparison pages.
What if I can't find stock of VN5016AJTR-E?
You can fill out our help required form which you can use to request a quote for VN5016AJTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.