Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | - |
---|---|
Voltage Rating V DC | 26V |
Product Range | - |
Clamping Voltage Vc Max | 62V |
Varistor Case Style | 1210 [3225 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 300A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 1.2J |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance | 1120pF |
Operating Temperature Range | -55°C to +125°C |
Metal-Oxide Varistor (Mov),18V V(Rms),10A I(Tm),chip Rohs Compliant: Yes |Kyocera Avx VJ13MC0260KBA | Newark Electronics |
VJ Series 1210 26 V 10 A 1120 pF SMT Medium Power Multilayer Chip Varistor | Future Electronics |
Var MLV 18VAC/26VDC 300A 33V 1210 SMD T/R | Avnet America |
VARISTOR, 1210, 18 VAC | Farnell |
Where can I find additional details, specifications and documents for a VJ13MC0260KBA?
Additional datasheets, footprints and schematics for VJ13MC0260KBA are listed on our Part Details page. You can also find images and similar parts to VJ13MC0260KBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ13MC0260KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ13MC0260KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ13MC0260KBA fall under?
The VJ13MC0260KBA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VJ13MC0260KBA when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ13MC0260KBA you can contact the distributor directly for product support, shipping queries etc.
Is the VJ13MC0260KBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ13MC0260KBA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for VJ13MC0260KBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ13MC0260KBA often in real-time on the comparison pages.
What if I can't find stock of VJ13MC0260KBA?
You can fill out our help required form which you can use to request a quote for VJ13MC0260KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.