Status: | Unknown |
---|---|
Series: | VJ HIFREQ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
340
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
7,160
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
650
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
650
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 82pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | VJ HIFREQ Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Cap, 82Pf, 25V, C0G/Np0, 0402 | Newark Electronics |
Ceramic Capacitor Multilayer 25V 5% +Tol | Rapid Electronics |
Capacitor HF C0G MLCC 0402 25V 82pF | RS |
0402 VJ 82pF Ceramic Multilayer Capacitor, 25 V, +125degC, COG Dielec, +/-5% SMD | Vishay Dale VJ0402D820JXXAJ | RS Americas |
CAP, 82PF, 25V, C0G/NP0, MLCC, 0402 | Farnell |
Multilayer Ceramic Capacitor, 82 pF, 25 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ0402D820JXXAJ?
Additional datasheets, footprints and schematics for VJ0402D820JXXAJ are listed on our Part Details page. You can also find images and similar parts to VJ0402D820JXXAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0402D820JXXAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0402D820JXXAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0402D820JXXAJ fall under?
The VJ0402D820JXXAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0402D820JXXAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0402D820JXXAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0402D820JXXAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0402D820JXXAJ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for VJ0402D820JXXAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0402D820JXXAJ often in real-time on the comparison pages.
What if I can't find stock of VJ0402D820JXXAJ?
You can fill out our help required form which you can use to request a quote for VJ0402D820JXXAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.