Status: | Unknown |
---|---|
Series: | VIPer35 Series |
RoHS: | Unknown |
Prices starting from US$0.63
Input Voltage AC Min | 8.5V |
---|---|
Input Voltage AC Max | 23.5V |
AC / DC Converter Case Style | NSOIC |
No. of Pins | 16Pins |
Power Rating | 1.5W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | VIPer35 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Ac/Dc Conv, Flyback, Nsoic-16 | Newark Electronics |
AC/DC CONV, FLYBACK, NSOIC-16 | element14 |
VIPer35: 23.5 V 250 KHz High Performance Off Line High Voltage Converter-SOIC-16N | Future Electronics |
Current Mode PWM Controller 16-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a VIPER35HDTR?
Additional datasheets, footprints and schematics for VIPER35HDTR are listed on our Part Details page. You can also find images and similar parts to VIPER35HDTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER35HDTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER35HDTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER35HDTR fall under?
The VIPER35HDTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VIPER35HDTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER35HDTR you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER35HDTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VIPER35HDTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for VIPER35HDTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER35HDTR often in real-time on the comparison pages.
What if I can't find stock of VIPER35HDTR?
You can fill out our help required form which you can use to request a quote for VIPER35HDTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.