Status: | Unknown |
---|---|
Series: | V20100S-E3, VF20100S-E3, VB20100S-E3, VI20100S-E3 |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
7,441
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
8,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
7,441
in stock
|
Buy Now | |
element14
from US$0.71
|
7,441
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
6,287
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
745
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Trench MOS Schottky technology |
Low forward voltage drop, low power losses |
High efficiency operation |
Applications |
---|
For use in high frequency converters, switching power supplies, freewheeling diodes, OR-ing diode, DC/DC converters and reverse battery protection. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
VB20100S Series 100 V 20 A High-Voltage Trench MOS Barrier Schottky Rectifier | Future Electronics |
Rectifier Diode, Single, 100 V, 20 A, To-263Ab, 3, 900 Mv Rohs Compliant: Yes |Vishay VB20100S-E3/8W | Newark Electronics |
RECTIFIER, STANDARD, 20A, 100V, TO-263AB | element14 |
Siliconix SMT Schottky Diode 100V 20A 2+Tab-Pin TO-263AB | General Semiconductor / Vishay VB20100S-E3/8W | RS Americas |
Diode Schottky 100V 20A 3-Pin(2+Tab) TO-263AB T/R | Avnet America |
20A 100V SKY TO263AB | TTI Europe |
Where can I find additional details, specifications and documents for a VB20100S-E3/8W?
Additional datasheets, footprints and schematics for VB20100S-E3/8W are listed on our Part Details page. You can also find images and similar parts to VB20100S-E3/8W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VB20100S-E3/8W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VB20100S-E3/8W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VB20100S-E3/8W fall under?
The VB20100S-E3/8W is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VB20100S-E3/8W when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VB20100S-E3/8W you can contact the distributor directly for product support, shipping queries etc.
Is the VB20100S-E3/8W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VB20100S-E3/8W have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for VB20100S-E3/8W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VB20100S-E3/8W often in real-time on the comparison pages.
What if I can't find stock of VB20100S-E3/8W?
You can fill out our help required form which you can use to request a quote for VB20100S-E3/8W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.