V3PAN50-M3/I Semiconductors - Discretes by Vishay Intertechnology

RECTIFIER SCHOTTKY 3A 50V DO-221BC

Status: Unknown
Series: V3PAN Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
7,787
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
7,787
in stock
Buy Now
Logo for element14
element14
from US$0.17
7,787
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.16
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 3A
Diode Configuration Single
Diode Case Style DO-221BC
No. of Pins 2Pins
Forward Voltage VF Max 540mV
Forward Surge Current Ifsm Max 80A
Operating Temperature Max 150°C
Product Range V3PAN Series
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)
Diode Type Schottky
Semiconductor Technology Si

Alternative Descriptions

Rectifier Diode, Single, 50 V, 3 A, 540 Mv, 80 A, 150 C Rohs Compliant: Yes |Vishay V3PAN50-M3/I | Newark Electronics
RECTIFIER, SCHOTTKY, 3A, 50V, DO-221BC | element14
Diode Schottky 50V 3A 2-Pin DO-221BC Plastic T/R | Avnet America
3A 50V SKY DO221BC (SMPA) | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V3PAN50-M3/I?

Additional datasheets, footprints and schematics for V3PAN50-M3/I are listed on our Part Details page. You can also find images and similar parts to V3PAN50-M3/I on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V3PAN50-M3/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V3PAN50-M3/I price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V3PAN50-M3/I fall under?

The V3PAN50-M3/I is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to V3PAN50-M3/I when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V3PAN50-M3/I you can contact the distributor directly for product support, shipping queries etc.

Is the V3PAN50-M3/I RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V3PAN50-M3/I have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for V3PAN50-M3/I.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V3PAN50-M3/I often in real-time on the comparison pages.

What if I can't find stock of V3PAN50-M3/I?

You can fill out our help required form which you can use to request a quote for V3PAN50-M3/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay