Status: | Unknown |
---|---|
Series: | V23100 -V4 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Product Range | V23100 -V4 Series |
Relay Mounting | Through Hole |
Coil Resistance | 2kohm |
Switching Current Max | 1.2A |
Switching Voltage Max | 175VDC |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
V23100-V4 Series Reed Relay with Diode 1-Form A CO 24 VDC 2000 Ohm 288 mW 8-Pin DIP-High | Avnet America |
Special Order: V23100V4324C010 Contact Voltage Rating: 24 VDC Coil Power Rating DC: 80 mW Isolation (HF Parameter): -30dB @ 100MHz -18dB @ 900MHz Insertion Loss (HF Parameter): -1.9dB @ 900MHz -.12dB @ 100MHz Product Mount Type: Printed Circuit Board Low Signal Relay | 24 VDC 80 mW -30dB @ 100MHz -1.9dB @ 900MHz | Part Number: V23100V4324C010 | Internal Number: 4-1393763-2 | Alias Number: V23100V4324C 10 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a V23100V4324C010?
Additional datasheets, footprints and schematics for V23100V4324C010 are listed on our Part Details page. You can also find images and similar parts to V23100V4324C010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23100V4324C010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23100V4324C010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23100V4324C010 fall under?
The V23100V4324C010 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to V23100V4324C010 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23100V4324C010 you can contact the distributor directly for product support, shipping queries etc.
Is the V23100V4324C010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23100V4324C010 have stock available?
Authorised distributors including Chip One Stop, Avnet America, element14, TE Store and Farnell have stock available or on a lead time for V23100V4324C010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23100V4324C010 often in real-time on the comparison pages.
What if I can't find stock of V23100V4324C010?
You can fill out our help required form which you can use to request a quote for V23100V4324C010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.