Status: | Unknown |
---|---|
Series: | V15P45S-M3 |
RoHS: | Unknown |
Prices starting from US$0.38
Very low profile - typical height of 1.1 mm |
Ideal for automated placement |
Trench MOS Schottky technology |
Applications |
---|
For use in solar cell junction box as a bypass diode for protection, using DC forward current without reverse bias. |
Datasheet |
---|
V15P45S-M3 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Product Literature |
---|
Selector Guide |
Did You Know |
Infograph |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Rectifier Diode, Single, 45 V, 15 A, 580 Mv, 210 A, 150 C Rohs Compliant: Yes |Vishay V15P45S-M3/86A | Newark Electronics |
DIODE, REC, SCH, 45V, 15A, TO277A | element14 |
DIODE DE REDRESSEMENT SCH 45V 15A TO277A | Farnell |
Diode Schottky 45V 15A 3-Pin SMPC T/R | Avnet America |
15A 45V SKY TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a V15P45S-M3/86A?
Additional datasheets, footprints and schematics for V15P45S-M3/86A are listed on our Part Details page. You can also find images and similar parts to V15P45S-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V15P45S-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V15P45S-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V15P45S-M3/86A fall under?
The V15P45S-M3/86A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to V15P45S-M3/86A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V15P45S-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the V15P45S-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V15P45S-M3/86A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for V15P45S-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V15P45S-M3/86A often in real-time on the comparison pages.
What if I can't find stock of V15P45S-M3/86A?
You can fill out our help required form which you can use to request a quote for V15P45S-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.