Status: | Unknown |
---|---|
Series: | V10P4 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
1,091
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,091
in stock
|
Buy Now | |
element14
from US$0.28
|
1,091
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 150°C |
Product Range | V10P4 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
Diode, Rectifier, Schottky, 45V, 10A, To277A | Newark Electronics |
DIODE, REC, SCH, 45V, 10A, TO277A | element14 |
Diode Schottky 45V 10A 3-Pin(2+Tab) SMPC T/R | Future Electronics |
Diode Schottky 45V 10A 3-Pin SMPC T/R | Avnet America |
10A 45V SKY TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a V10P45-M3/86A?
Additional datasheets, footprints and schematics for V10P45-M3/86A are listed on our Part Details page. You can also find images and similar parts to V10P45-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V10P45-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V10P45-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V10P45-M3/86A fall under?
The V10P45-M3/86A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to V10P45-M3/86A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V10P45-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the V10P45-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V10P45-M3/86A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for V10P45-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V10P45-M3/86A often in real-time on the comparison pages.
What if I can't find stock of V10P45-M3/86A?
You can fill out our help required form which you can use to request a quote for V10P45-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.