Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
3,899
in stock
|
Buy Now | |
element14
from US$0.42
|
8,518
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
4,619
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
3,382
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
789
in stock
|
Buy Now | |
Jameco Electronics
from US$0.35
|
681
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
500
in stock
|
Buy Now | |
Rutronik
-
|
2,848
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 3.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB A |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
No. of Contacts | 4Contacts |
USB Connector Type:USB Type A | element14 |
Usb, 3.0 Type A, Receptacle, Th | Newark Electronics |
USB, 3.0 TYPE A, RECEPTACLE, TH | Farnell |
Where can I find additional details, specifications and documents for a USB-A-S-RA?
Additional datasheets, footprints and schematics for USB-A-S-RA are listed on our Part Details page. You can also find images and similar parts to USB-A-S-RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB-A-S-RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB-A-S-RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB-A-S-RA fall under?
The USB-A-S-RA is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to USB-A-S-RA when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB-A-S-RA you can contact the distributor directly for product support, shipping queries etc.
Is the USB-A-S-RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB-A-S-RA have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for USB-A-S-RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB-A-S-RA often in real-time on the comparison pages.
What if I can't find stock of USB-A-S-RA?
You can fill out our help required form which you can use to request a quote for USB-A-S-RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.