Status: | Unknown |
---|---|
Series: | US1A, US1B, US1D, US1G, US1J, US1K, US1M |
RoHS: | Unknown |
Prices starting from US$0.0287
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
7,350
in stock
|
Buy Now | |
TTI Europe
from US$0.0493
|
210,600
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
50,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
14,775
in stock
|
Buy Now | |
element14
from US$0.16
|
14,770
in stock
|
Buy Now | |
Farnell
from US$0.11
|
14,770
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
3,483
in stock
|
Buy Now | |
Avnet America
from US$0.0287
|
1,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,664
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,600
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pallet chip junction |
Applications |
---|
For use in high frequency rectification and freewheeling application in switching mode converters and inverters for consumer, computer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
US1A, US1B, US1D, US1G, US1J, US1K, US1M |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 800V UF DO214AC | TTI Europe |
US1K Series 800 V 1 A Surface Mount Ultra Fast Rectifier - DO-214AC (SMA) | Future Electronics |
Fast/Ultrafast Power Diode, Single, 800 V, 1 A, 1.7 V, 75 Ns, 30 A Rohs Compliant: Yes |Vishay US1K-E3/61T | Newark Electronics |
RECTIFIER, FAST, 1A, 800V, DO-214AC-2 | element14 |
Diode Ultra Fast Rectifier 1A 800V SMA | RS |
Diode Switching 800V 1A 2-Pin SMA T/R | Avnet America |
Diode: rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a US1K-E3/61T?
Additional datasheets, footprints and schematics for US1K-E3/61T are listed on our Part Details page. You can also find images and similar parts to US1K-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US1K-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US1K-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US1K-E3/61T fall under?
The US1K-E3/61T is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to US1K-E3/61T when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US1K-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the US1K-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for US1K-E3/61T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for US1K-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US1K-E3/61T often in real-time on the comparison pages.
What if I can't find stock of US1K-E3/61T?
You can fill out our help required form which you can use to request a quote for US1K-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.