Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
9,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,500
in stock
|
Buy Now | |
element14
from US$0.09
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-compact complex bipolar transistor |
For pre-amplifier |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | NPN+PNP |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.15 |
Collector-Emitter voltage VCEO2[V] | -50 |
Collector current(continuous) IC2[A] | -0.15 |
hFE | 120 to |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SA1037AK / 2SC2412K |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
UMZ1NFHA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans, Npn & Pnp, Aec-Q101, 50V, Sot363 | Newark Electronics |
TRANS, NPN & PNP, AEC-Q101, 50V, SOT363 | element14 |
UMZ1N FHA series General Purpose Amplification Transistor SOT-363 | Future Electronics |
Transistor BJT Array NPN/PNP 50V 150mA 6-Pin SOT-363 T/R | Avnet America |
Where can I find additional details, specifications and documents for a UMZ1NFHATR?
Additional datasheets, footprints and schematics for UMZ1NFHATR are listed on our Part Details page. You can also find images and similar parts to UMZ1NFHATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMZ1NFHATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMZ1NFHATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMZ1NFHATR fall under?
The UMZ1NFHATR is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to UMZ1NFHATR when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMZ1NFHATR you can contact the distributor directly for product support, shipping queries etc.
Is the UMZ1NFHATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMZ1NFHATR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for UMZ1NFHATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMZ1NFHATR often in real-time on the comparison pages.
What if I can't find stock of UMZ1NFHATR?
You can fill out our help required form which you can use to request a quote for UMZ1NFHATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.