Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
3,515
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
3,515
in stock
|
Buy Now | |
element14
from US$0.10
|
3,515
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,425
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-compact complex bipolar transistor |
For pre-amplifier |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | NPN+NPN |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.15 |
Collector-Emitter voltage VCEO2[V] | 50 |
Collector current(continuous) IC2[A] | 0.15 |
hFE | 120 to |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SC2412K / 2SC2412K |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
UMX1NFHA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans, Dual Npn, 50V, Sc-88 | Newark Electronics |
TRANS, DUAL NPN, 50V, SC-88 | element14 |
NPN/NPN DUAL-TRANS.50V SOT363 | Rutronik |
Transistor BJT Array Dual NPN 150mA 6-Pin SOT-363 T/R | Avnet America |
Where can I find additional details, specifications and documents for a UMX1NFHATN?
Additional datasheets, footprints and schematics for UMX1NFHATN are listed on our Part Details page. You can also find images and similar parts to UMX1NFHATN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMX1NFHATN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMX1NFHATN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMX1NFHATN fall under?
The UMX1NFHATN is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to UMX1NFHATN when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMX1NFHATN you can contact the distributor directly for product support, shipping queries etc.
Is the UMX1NFHATN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMX1NFHATN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Rutronik have stock available or on a lead time for UMX1NFHATN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMX1NFHATN often in real-time on the comparison pages.
What if I can't find stock of UMX1NFHATN?
You can fill out our help required form which you can use to request a quote for UMX1NFHATN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.