Status: | Active |
---|---|
Series: | ULN2068B |
RoHS: | Compliant |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.72
|
286
in stock
|
Buy Now | |
Newark Electronics
from US$4.27
|
7,355
in stock
|
Buy Now | |
element14
from US$4.50
|
7,355
in stock
|
Buy Now | |
Farnell
from US$4.06
|
7,350
in stock
|
Buy Now | |
Avnet America
from US$3.16
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.83
|
224
in stock
|
Buy Now | |
Schukat Electronic
from US$3.68
|
175
in stock
|
Buy Now | |
Future Electronics
from US$3.08
|
75
in stock
|
Buy Now | |
Distrelec
from US$4.33
|
7
in stock
|
Buy Now | |
EBV Elektronik
-
|
275
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Versions compatible with all popular logic families |
Output current to 1.5 A for each Darlington |
Sustaining voltage at least 35 V |
Minimum breakdown 50 V |
Isolated Darlington pinout (ULN2074B) |
Integral suppression diodes (ULN2064B, ULN2066B and ULN2068B |
Bipolar (Bjt) Array Transistor, Darlington, Npn, 50 V, 1 W, 1.5 A, Dip Rohs Compliant: Yes |Stmicroelectronics ULN2068B | Newark Electronics |
DARLINGTON ARRAY 4NPN, 2068, DIP16 | element14 |
Load Driver, 6 A, 16 Pins, PowerDIP | Avnet America |
Quad Darlington Sw. NPN 50V 1.75A PDIP16 | RS |
IC: driver | Transfer Multisort Elektronik |
4xDarl Switch 50V 1,5A DIP16 | Schukat Electronic |
ULN Series 50 V 1.75 A High Voltage Quad Darlington Switch - PowerDIP-16 | Future Electronics |
ST Darlington Driver NPN 35V PDIP | Distrelec |
Where can I find additional details, specifications and documents for a ULN2068B?
Additional datasheets, footprints and schematics for ULN2068B are listed on our Part Details page. You can also find images and similar parts to ULN2068B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2068B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2068B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2068B fall under?
The ULN2068B is listed under Interfaces and Transceivers > Darlington Arrays.
Can I view similar or alternative parts?
You can view similar parts to ULN2068B when available in the Darlington Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2068B you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2068B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ULN2068B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for ULN2068B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2068B often in real-time on the comparison pages.
What if I can't find stock of ULN2068B?
You can fill out our help required form which you can use to request a quote for ULN2068B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.