Status: | Unknown |
---|---|
Series: | UG2D Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
6,320
in stock
|
Buy Now | |
element14
from US$0.16
|
23,043
in stock
|
Buy Now | |
Farnell
from US$0.16
|
23,043
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
1,630
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 15ns |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-204AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | UG2D Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifsm | 80A |
Diode Type | Soft Recovery |
External Diameter | 3.6mm |
External Length / Height | 7.6mm |
Forward Voltage | 950mV |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 25ns |
DIODE, FAST RECOVERY, 2A | element14 |
Diode Ultra Fast Rectifier 2A 200V | RS |
Diode, Fast Recovery, 2A | Newark Electronics |
UG2D Series 200 V 2 A Miniature Ultrafast Plastic Rectifier - DO-204AC | Future Electronics |
Diode Switching 200V 2A 2-Pin DO-15 T/R | Avnet America |
2.0A 200V UF DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a UG2D-E3/54?
Additional datasheets, footprints and schematics for UG2D-E3/54 are listed on our Part Details page. You can also find images and similar parts to UG2D-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UG2D-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UG2D-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UG2D-E3/54 fall under?
The UG2D-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UG2D-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UG2D-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the UG2D-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UG2D-E3/54 have stock available?
Authorised distributors including element14, Farnell, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for UG2D-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UG2D-E3/54 often in real-time on the comparison pages.
What if I can't find stock of UG2D-E3/54?
You can fill out our help required form which you can use to request a quote for UG2D-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.