Status: | Unknown |
---|---|
Series: | UF540 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2 Pin, 2Pins |
Product Range | UF540 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 150A |
Diode Type | Fast Recovery |
External Diameter | 5.3mm |
External Length / Height | 9.5mm |
Forward Voltage | 1.7V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 75ns |
Rectifier, 600V, 3A, Do-201Ad | Newark Electronics |
DIODE, FAST, 3A, 600V | element14 |
UF5406 Series 3 A 600 V 75 ns Soft Recovery Ultrafast Rectifier - DO-201AD | Future Electronics |
Diode Ultra Fast Recovery Rectifier 600V 3A 2-Pin DO-201AD Ammo | Avnet America |
Where can I find additional details, specifications and documents for a UF5406-E3/73?
Additional datasheets, footprints and schematics for UF5406-E3/73 are listed on our Part Details page. You can also find images and similar parts to UF5406-E3/73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF5406-E3/73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF5406-E3/73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF5406-E3/73 fall under?
The UF5406-E3/73 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UF5406-E3/73 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF5406-E3/73 you can contact the distributor directly for product support, shipping queries etc.
Is the UF5406-E3/73 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UF5406-E3/73 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for UF5406-E3/73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF5406-E3/73 often in real-time on the comparison pages.
What if I can't find stock of UF5406-E3/73?
You can fill out our help required form which you can use to request a quote for UF5406-E3/73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.