Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0202
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.05
|
57,100
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0360
|
29,690
in stock
|
Buy Now | |
Rutronik
from US$0.0411
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0202
|
11,719
in stock
|
Buy Now | |
element14
from US$0.10
|
8,042
in stock
|
Buy Now | |
Farnell
from US$0.08
|
7,865
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
6,550
in stock
|
Buy Now | |
SOS electronic
from US$0.0328
|
3,850
in stock
|
Buy Now | |
Conrad
from US$0.11
|
3,472
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
200
in stock
|
Buy Now | |
EBV Elektronik
-
|
180,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low forward voltage drop |
High surge current capability |
High reliability |
High current capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | UF4007 |
---|---|
Compliance | Pb-free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 75 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.7 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.01 |
Package Type | Axial Lead / DO-41 |
Diode Switching 1KV 1A 2-Pin DO-41 T/R | Avnet Asia |
Fr Do41 Gppn 1A 1000V Rohs Compliant: Yes |Onsemi UF4007 | Newark Electronics |
UF4007 Series 1 A 1000 V 75 ns Through Hole Fast Rectifier - DO-41 | Future Electronics |
DIODE, FAST, 1A, 1000V, DO-41 | element14 |
Diode Ultra Fast Recover 1KV 2-Pin DO41 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin, 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-41 |
Approval Bodies | UL |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Current Temperature | 25°C |
Diode Type | Fast Recovery |
External Depth | 2.7mm |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
External Width | 2.7mm |
Forward Current If Max | 1A |
Forward Voltage | 1.7V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Lead Length | 25.4mm |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 75ns |
Termination Type | Axial Leaded |
Weight | 0.0003kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a UF4007?
Additional datasheets, footprints and schematics for UF4007 are listed on our Part Details page. You can also find images and similar parts to UF4007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF4007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF4007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF4007 fall under?
The UF4007 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to UF4007 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF4007 you can contact the distributor directly for product support, shipping queries etc.
Is the UF4007 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for UF4007 have stock available?
Authorised distributors including Schukat Electronic, Avnet Asia, Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for UF4007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF4007 often in real-time on the comparison pages.
What if I can't find stock of UF4007?
You can fill out our help required form which you can use to request a quote for UF4007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.