Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
30,366
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0203
|
7,890
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
6,075
in stock
|
Buy Now | |
Distrelec
from US$0.0322
|
3,391
in stock
|
Buy Now | |
Conrad
from US$0.06
|
319
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.0191
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low forward voltage drop |
High surge current capability |
High reliability |
High current capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | UF4003 |
---|---|
Compliance | Pb-free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 50 |
VRRM Max (V) | 200 |
VFM Max (V) | 1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.01 |
Package Type | Axial Lead / DO-41 |
Diode Switching 200V 1A 2-Pin DO-41 T/R | Avnet America |
Diode 200V 1A Fast Rectifier 50ns D0-41 | RS |
UF4003 Series 200 V 1 A 50 ns Axial Through Hole Fast Rectifier - DO-41 | Future Electronics |
Status: | Unknown |
---|---|
Series: | UF400 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin, 2Pins |
Product Range | UF400 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-41 |
Approval Bodies | UL |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Current Temperature | 25°C |
Diode Type | Fast Recovery |
External Depth | 2.7mm |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
External Width | 2.7mm |
Forward Current If Max | 1A |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Lead Length | 25.4mm |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 50ns |
Termination Type | Axial Leaded |
Weight | 0.0003kg |
DIODE, FAST, 1A, 200V | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 30A |
RoHS Compliant | Yes |
Rectifier, Single, 1A, 200V, Do-204Al | Newark Electronics |
Where can I find additional details, specifications and documents for a UF4003?
Additional datasheets, footprints and schematics for UF4003 are listed on our Part Details page. You can also find images and similar parts to UF4003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF4003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF4003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF4003 fall under?
The UF4003 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to UF4003 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF4003 you can contact the distributor directly for product support, shipping queries etc.
Is the UF4003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for UF4003 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, Chip One Stop and Distrelec have stock available or on a lead time for UF4003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF4003 often in real-time on the comparison pages.
What if I can't find stock of UF4003?
You can fill out our help required form which you can use to request a quote for UF4003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.