Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$138.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$164.55
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$148.43
|
32
in stock
|
Buy Now | |
Rapid Electronics
from US$174.58
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$160.00
|
32
in stock
|
Buy Now | |
Farnell
from US$169.42
|
26
in stock
|
Buy Now | |
TE Store
from US$188.31
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$168.83
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$168.83
|
2
in stock
|
Buy Now | |
RS Americas
from US$170.00
|
-
|
Buy Now | |
TTI Europe
from US$138.58
|
-
|
Buy Now | |
Richardson RFPD
from US$144.60
|
-
|
Buy Now | |
Sager
from US$154.24
|
-
|
Buy Now |
Port Material | 316L |
---|---|
Pressure Port/Fitting | 1/4 MNPT |
Electrical Connection | Packard |
Dimensions | 24 x 24 x 82mm, .94 x .94 x 3.23in |
Supply Voltage | 9 – 30V |
Pressure | 5psi |
Output/Span | 4 – 20 mA |
Accuracy | Down to ± .1% FSO |
Overpressure | 3X Rated |
Options | Adhesive Label, No Snubber |
Sensor Type | Industrial Pressure Transducers |
Type | Gage |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Press Xdcr U5254-000005-005Pg |Te Connectivity U5254-000005-005PG | Newark Electronics |
Industrial Pressure Sensors PRESS XDCR | Rapid Electronics |
TE Connectivity PRESS XDCR U5254-000005-005PG | Distrelec |
PRESSURE SENSOR, 5PSI, GAUGE, CURRENT | Farnell |
PRESS XDCR U5254-000005-005PG Pressure Sensor Type: Industrial Pressure Transducer Pressure: .344 bar Pressure: 5 psi Pressure Type: Gauge Supply Voltage Range: 9 – 30 V Industrial Pressure Transducer .344 bar 5 psi Gauge | Pressure Transducers And Transmitter | Part Number: U5254-000005-005PG | Internal Number: U5254-000005-005PG | TE Connectivity | TE Store |
PRESS XDCR U5254-000005-005PG | Heilind Electronics |
Sensor PRESS XDCR U5254-000005-005PG Pressure U5254-000005-005PG | TE Connectivity U5254-000005-005PG | RS Americas |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRES XDCR IND PKRD 5PSI GAU | Sager |
Where can I find additional details, specifications and documents for a U5254-000005-005PG?
Additional datasheets, footprints and schematics for U5254-000005-005PG are listed on our Part Details page. You can also find images and similar parts to U5254-000005-005PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U5254-000005-005PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5254-000005-005PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U5254-000005-005PG fall under?
The U5254-000005-005PG is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to U5254-000005-005PG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U5254-000005-005PG you can contact the distributor directly for product support, shipping queries etc.
Is the U5254-000005-005PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U5254-000005-005PG have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for U5254-000005-005PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U5254-000005-005PG often in real-time on the comparison pages.
What if I can't find stock of U5254-000005-005PG?
You can fill out our help required form which you can use to request a quote for U5254-000005-005PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.