Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
2,915
in stock
|
Buy Now | |
element14
from US$0.63
|
1,580
in stock
|
Buy Now | |
Farnell
from US$0.61
|
1,580
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
255
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
145
in stock
|
Buy Now | |
Avnet Silica
-
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Distrelec
from US$0.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
Gate Trigger Current Max Igt | 15mA |
Current It av | 8A |
On State RMS Current IT(rms) | 12A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
MSL | - |
Scr Thyristor,12A,400V,to-220Ab,peak Repetitive Off-State Voltage,vdrm-400V,gate Trigger Current Max,igt-15Ma,current It Av-8A,on State Rms Current It-Rms-12A,thyristor Case Style-To-220Ab,no. Of Pins-3Pins,peak Non Rep Rohs Compliant: Yes |Stmicroelectronics TYN412RG | Newark Electronics |
SCR THYRISTOR, 12A, 400V, TO-220AB | element14 |
Thyristor | Transfer Multisort Elektronik |
STMicroelectronics, TYN412RG | RS |
TYN412 Series 400 Vdrm 12 A Flange Mount Sensitive and Standard SCRs - TO-220AB | Future Electronics |
Thyristor SCR 400V 125A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
ST Thyristor, 400V, 8A, TO-220AB | Distrelec |
Where can I find additional details, specifications and documents for a TYN412RG?
Additional datasheets, footprints and schematics for TYN412RG are listed on our Part Details page. You can also find images and similar parts to TYN412RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TYN412RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TYN412RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TYN412RG fall under?
The TYN412RG is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to TYN412RG when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TYN412RG you can contact the distributor directly for product support, shipping queries etc.
Is the TYN412RG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TYN412RG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for TYN412RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TYN412RG often in real-time on the comparison pages.
What if I can't find stock of TYN412RG?
You can fill out our help required form which you can use to request a quote for TYN412RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.