Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.28
|
142,524
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
1,874
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
728
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
7
in stock
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now |
No. of Inputs | 4 |
---|---|
Output Current | - |
Propagation Delay | 260ns |
No. of Pins | 14Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Four-bit bidirectional voltage-level shifter for open-drain and push-pull applications | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Volt Level Translator, 4-Bit, Soic-14 | Newark Electronics |
VOLT LEVEL TRANSLATOR, 4-BIT, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a TXS0104EDR?
Additional datasheets, footprints and schematics for TXS0104EDR are listed on our Part Details page. You can also find images and similar parts to TXS0104EDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS0104EDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS0104EDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS0104EDR fall under?
The TXS0104EDR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXS0104EDR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS0104EDR you can contact the distributor directly for product support, shipping queries etc.
Is the TXS0104EDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXS0104EDR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TXS0104EDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS0104EDR often in real-time on the comparison pages.
What if I can't find stock of TXS0104EDR?
You can fill out our help required form which you can use to request a quote for TXS0104EDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.