Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.18
|
No stock
|
Buy Now | |
TTI Europe
from US$40.02
|
454
in stock
|
Buy Now | |
Powell Electronics
from US$37.33
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$58.68
|
13
in stock
|
Buy Now | |
TE Store
from US$89.95
|
8
in stock
|
Buy Now | |
Electro Enterprises
-
|
288
in stock
|
Buy Now | |
Avnet America
from US$68.42
|
-
|
Buy Now | |
RS Americas
from US$78.63
|
-
|
Buy Now | |
element14
from US$115.24
|
-
|
Buy Now |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 9.52mm |
Strain Relief Material | Aluminium Alloy |
Product Range | - |
For Use With | MIL-C-38999 Series III & IV Connectors |
SVHC | Cadmium (15-Jun-2015) |
Accessory Type | Tinel-Lock Adapter |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
TXR40AB00-1006AI | TTI Europe |
Circular Backshell/Adaptor, Straight, Shell Sz 11, Alum | Newark Electronics |
TXR40AB00-1006AI Connector Backshell Product Style: Ruggedized Connector Backshell Product Type: Backshell Cable Entry Diameter: .01 – .38 in Cable Entry Diameter: .2 – 9.5 mm Primary Product Material: Aluminum Ruggedized Backshell .01 – .38" .2 – 9.5 mm | Connector Backshell | Part Number: TXR40AB00-1006AI | Internal Number: 658819-000 | Alias Number: 9-1195193-4 | Aluminum | TE Connectivity | TE Store |
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
TINEL LOCK ADAPTER, STRAIGHT, SHELL SIZE 11, B | RS Americas |
CABLE CLAMP, 9.52MM, ALUMINIUM ALLOY | element14 |
TINEL-LOCK ADAPTOR, 38999, SIZE 11 | Farnell |
Where can I find additional details, specifications and documents for a TXR40AB00-1006AI?
Additional datasheets, footprints and schematics for TXR40AB00-1006AI are listed on our Part Details page. You can also find images and similar parts to TXR40AB00-1006AI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXR40AB00-1006AI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXR40AB00-1006AI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXR40AB00-1006AI fall under?
The TXR40AB00-1006AI is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to TXR40AB00-1006AI when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXR40AB00-1006AI you can contact the distributor directly for product support, shipping queries etc.
Is the TXR40AB00-1006AI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXR40AB00-1006AI have stock available?
Authorised distributors including TTI Europe, Powell Electronics, Newark Electronics, TE Store and Electro Enterprises have stock available or on a lead time for TXR40AB00-1006AI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXR40AB00-1006AI often in real-time on the comparison pages.
What if I can't find stock of TXR40AB00-1006AI?
You can fill out our help required form which you can use to request a quote for TXR40AB00-1006AI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.