Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
4,570
in stock
|
Buy Now | |
Texas Instruments
from US$0.50
|
158,560
in stock
|
Buy Now | |
element14
from US$0.63
|
4,728
in stock
|
Buy Now | |
Farnell
from US$0.66
|
4,728
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
1,816
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
334
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1
in stock
|
Buy Now |
No. of Inputs | 8 |
---|---|
Output Current | 20µA |
Propagation Delay | 4ns |
No. of Pins | 20Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 108 |
IC Function | 8bit Bidirectional Voltage-Level Translator with Auto-Direction Sensing & ESD Protection |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.2V to 3.6V 1.65V to 5.5V |
Termination Type | Surface Mount Device |
8-Bit Bidirectional Voltage-Level Shifter with Auto Direction Sensing and +/-15-kV ESD Protect | Texas Instruments |
IC, TRANSLATOR, 8BIT, BIDIRECTIONAL | element14 |
Voltage Level Translator 20-Pin TSSOP | RS |
IC: digital | Transfer Multisort Elektronik |
Ic, Translator, 8Bit, Bidirectional | Newark Electronics |
Where can I find additional details, specifications and documents for a TXB0108PWR?
Additional datasheets, footprints and schematics for TXB0108PWR are listed on our Part Details page. You can also find images and similar parts to TXB0108PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXB0108PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXB0108PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXB0108PWR fall under?
The TXB0108PWR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXB0108PWR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXB0108PWR you can contact the distributor directly for product support, shipping queries etc.
Is the TXB0108PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXB0108PWR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for TXB0108PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXB0108PWR often in real-time on the comparison pages.
What if I can't find stock of TXB0108PWR?
You can fill out our help required form which you can use to request a quote for TXB0108PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.