TWAE687K050SBDZ0000 Capacitors by KYOCERA AVX

CAP TANTALUM 680UF 50V AXIAL

Status: Unknown
Series: TWA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

COTS-Plus Wet Electrolytic Tantalum Capacitor The TWA series is an axial leaded wet electrolytic tantalum capacitor with a unique cathode system that promotes very high CV (Capacitance/Voltage) per cc in traditional MIL-PRF-39006 case sizes. The series also utilizes a welded tantalum can and header assembly to provide a hermetic seal and subsequent long operating lifetime. The construction is similar to DSCC 93026 with capability of meeting harsh shock and vibration conditions.

Where to Buy

Prices starting from US$81.07

Distributor Stock
Logo for Newark
Newark
from US$81.07
No stock
Buy Now
Logo for element14
element14
from US$104.98
-
Buy Now

Specifications

Capacitance 680µF
Voltage Rating 50V
Product Range TWA Series
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Lead Spacing -
Operating Temperature Min -55°C
ESR 0.7ohm

Alternative Descriptions

Cap, Tantalum, 680Uf, 50V, Axial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TWAE687K050SBDZ0000?

Additional datasheets, footprints and schematics for TWAE687K050SBDZ0000 are listed on our Part Details page. You can also find images and similar parts to TWAE687K050SBDZ0000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TWAE687K050SBDZ0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWAE687K050SBDZ0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TWAE687K050SBDZ0000 fall under?

The TWAE687K050SBDZ0000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TWAE687K050SBDZ0000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TWAE687K050SBDZ0000 you can contact the distributor directly for product support, shipping queries etc.

Is the TWAE687K050SBDZ0000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TWAE687K050SBDZ0000 have stock available?

Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for TWAE687K050SBDZ0000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TWAE687K050SBDZ0000 often in real-time on the comparison pages.

What if I can't find stock of TWAE687K050SBDZ0000?

You can fill out our help required form which you can use to request a quote for TWAE687K050SBDZ0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay