TWAE108K060SBDZ0000 Capacitors by KYOCERA AVX

CAP 1000µF 60V 10%

Status: Unknown
Series: TWA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$71.40

Distributor Stock
Logo for Farnell
Farnell
from US$81.78
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$71.40
-
Buy Now
Logo for element14
element14
from US$84.83
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 60V
Product Range TWA Series
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Lead Spacing -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 1ohm
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 10%

Alternative Descriptions

Cap, Tantalum, 1000Uf, 60V, Axial | Newark Electronics
CAP, 1000µF, 60V, 10% | Farnell
Tantalum Capacitor, 1000 uF, 60 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TWAE108K060SBDZ0000?

Additional datasheets, footprints and schematics for TWAE108K060SBDZ0000 are listed on our Part Details page. You can also find images and similar parts to TWAE108K060SBDZ0000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TWAE108K060SBDZ0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWAE108K060SBDZ0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TWAE108K060SBDZ0000 fall under?

The TWAE108K060SBDZ0000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TWAE108K060SBDZ0000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TWAE108K060SBDZ0000 you can contact the distributor directly for product support, shipping queries etc.

Is the TWAE108K060SBDZ0000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TWAE108K060SBDZ0000 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TWAE108K060SBDZ0000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TWAE108K060SBDZ0000 often in real-time on the comparison pages.

What if I can't find stock of TWAE108K060SBDZ0000?

You can fill out our help required form which you can use to request a quote for TWAE108K060SBDZ0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay