Status: | Unknown |
---|---|
Series: | TWA Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 125V |
Product Range | TWA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.3ohm |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Tantalum Capacitor, Wet, Twa Series, 47 F, 10%, 125 V, Axial Leaded Rohs Compliant: No |Kyocera Avx TWAB476K125SBDZ0000 | Newark Electronics |
Tantalum Capacitor, 47 uF, 125 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
Wet Tantalum,47 uF,125 V | AVX TWAB476K125SBDZ0000 | RS Americas |
CAP, 47µF, 125V, 10% | element14 |
Where can I find additional details, specifications and documents for a TWAB476K125SBDZ0000?
Additional datasheets, footprints and schematics for TWAB476K125SBDZ0000 are listed on our Part Details page. You can also find images and similar parts to TWAB476K125SBDZ0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWAB476K125SBDZ0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWAB476K125SBDZ0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWAB476K125SBDZ0000 fall under?
The TWAB476K125SBDZ0000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TWAB476K125SBDZ0000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWAB476K125SBDZ0000 you can contact the distributor directly for product support, shipping queries etc.
Is the TWAB476K125SBDZ0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWAB476K125SBDZ0000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TWAB476K125SBDZ0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWAB476K125SBDZ0000 often in real-time on the comparison pages.
What if I can't find stock of TWAB476K125SBDZ0000?
You can fill out our help required form which you can use to request a quote for TWAB476K125SBDZ0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.