Status: | Active |
---|---|
Series: | TSV994 |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
12,530
in stock
|
Buy Now | |
element14
from US$0.95
|
12,171
in stock
|
Buy Now | |
Farnell
from US$0.81
|
12,171
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low input offset voltage: 1.5 mV max. (A grade) |
Rail-to-rail input and output |
Wide bandwidth 20 MHz |
Stable for gain ≥ 4 or ≤ -3 |
Low power consumption: 820 µA typ. |
High output current: 35 mA |
Operating from 2.5 V to 5.5 V |
Low input bias current, 1 pA typ. |
ESD internal protection ≥ 5 kV |
Product Specifications |
---|
DS4975 Rail-to-rail input/output 20 MHz GBP operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Opamp, 20Mhz, -40 To 125Deg C | Newark Electronics |
SO 14/A°/QUAD.RAILTORAIL.OP-AMPLIFIER | element14 |
TSV994 Series 5.5 V 20 MHz Rail-to-Rail GBP Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP R-R I/O 5.5V 14-Pin SOIC T/R | Avnet Silica |
STMicroelectronics, TSV994IDT | RS |
Where can I find additional details, specifications and documents for a TSV994IDT?
Additional datasheets, footprints and schematics for TSV994IDT are listed on our Part Details page. You can also find images and similar parts to TSV994IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV994IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV994IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV994IDT fall under?
The TSV994IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV994IDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV994IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV994IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV994IDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for TSV994IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV994IDT often in real-time on the comparison pages.
What if I can't find stock of TSV994IDT?
You can fill out our help required form which you can use to request a quote for TSV994IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.