Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
1,094
in stock
|
Buy Now | |
TTI Europe
from US$1.54
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$1.97
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
1,094
in stock
|
Buy Now | |
element14
from US$1.85
|
1,094
in stock
|
Buy Now | |
Distrelec
from US$3.15
|
931
in stock
|
Buy Now | |
Future Electronics
from US$1.88
|
-
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 5° |
---|---|
Diode Case Style | TO-18 |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.3V |
Rise Time | 800ns |
Fall Time tf | - |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Peak Wavelength | 950nm |
Radiant Intensity | 50mW/Sr |
Wavelength Typ | 950nm |
IR EMITTER STD 950NM | TTI Europe |
IR-EMITTER 950NM TO-18,10° 10MW | Rutronik |
Ir Emitter, 950Nm, 800Mw/Sr, To-18 | Newark Electronics |
INFRARED EMITTER 950 NM TO-18 | element14 |
Vishay IR-LED, 950nm, 4.7mm TO-18, 10mW/sr, 10° | Distrelec |
950 nm 50 mA â–’5â–‘ Through Hole Infrared Emitting Diode - TO-18 | Future Electronics |
LED IrLED 950nm 2-Pin TO-18 | Avnet America |
Where can I find additional details, specifications and documents for a TSTS7100?
Additional datasheets, footprints and schematics for TSTS7100 are listed on our Part Details page. You can also find images and similar parts to TSTS7100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSTS7100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSTS7100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSTS7100 fall under?
The TSTS7100 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSTS7100 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSTS7100 you can contact the distributor directly for product support, shipping queries etc.
Is the TSTS7100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSTS7100 have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSTS7100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSTS7100 often in real-time on the comparison pages.
What if I can't find stock of TSTS7100?
You can fill out our help required form which you can use to request a quote for TSTS7100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.