Status: | Unknown |
---|---|
Series: | TSSP6P38 |
RoHS: | Compliant |
Prices starting from US$0.52
Up to 2 m for proximity sensing |
Receives 38 kHz modulated signal |
Photo detector and preamplifier in one package |
Application Notes |
---|
Application Note |
Datasheet |
---|
TSSP6P38 |
General Information |
---|
General Overview |
Conventions Used |
Window Size |
Mechanical Design Notes |
Instructions |
---|
Assembly Instructions |
Markings |
---|
Markings |
Ordering Info |
---|
SMD Tape and Reel |
Product Literature |
---|
Selector Guide |
IR Receivers: Featured Products |
Product Overview |
Quality Info |
---|
Quality Information |
Technical Notes |
---|
Introduction |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-72 hours |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Infrared Receiver, 38 Khz, 40M, 45 , 2.5 V, 5.5 V, 700 A Rohs Compliant: Yes |Vishay TSSP6P38TR | Newark Electronics |
IR RECEIVER, 40M, 0.2MW/M2, TOP/SIDE SMD | element14 |
IR Remote Receiver 38KHz 40m 4-Pin SMD T/R | Avnet America |
IR SOR IC 38KHZ -E3 | TTI Europe |
Where can I find additional details, specifications and documents for a TSSP6P38TR?
Additional datasheets, footprints and schematics for TSSP6P38TR are listed on our Part Details page. You can also find images and similar parts to TSSP6P38TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSSP6P38TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSSP6P38TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSSP6P38TR fall under?
The TSSP6P38TR is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.
Can I view similar or alternative parts?
You can view similar parts to TSSP6P38TR when available in the Infrared Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSSP6P38TR you can contact the distributor directly for product support, shipping queries etc.
Is the TSSP6P38TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TSSP6P38TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for TSSP6P38TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSSP6P38TR often in real-time on the comparison pages.
What if I can't find stock of TSSP6P38TR?
You can fill out our help required form which you can use to request a quote for TSSP6P38TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.