Status: | Unknown |
---|---|
Series: | TSSP57P38 |
RoHS: | Compliant |
Height of 0.8 mm |
Up to 2 m for proximity sensing |
Receives 38 kHz modulated signal |
Application Notes |
---|
Application Note |
Datasheet |
---|
TSSP57P38 |
General Information |
---|
Application Overview |
General Overview |
Conventions Used |
Mechanical Design Notes |
Disturbance Sources |
Window Size |
Circuit Description |
Instructions |
---|
Data Formats |
Assembly Instructions |
Markings |
---|
Markings |
Mechanical Options |
---|
E |
Ordering Info |
---|
SMD Tape and Reel |
Product Literature |
---|
Selector Guide |
IR Receivers: Featured Products |
Product Overview |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Infrared Receiver, Remote Control, 38 Khz, 40M, 75 , 2.5 V, 5.5 V, 700 A Rohs Compliant: Yes |Vishay TSSP57P38TT1 | Newark Electronics |
IR RECEIVER, 40M, 0.2MW/M2, TOP VIEW SMD | element14 |
IR Remote Receiver 38KHz 40m 8-Pin SMD T/R | Avnet America |
IR SOR IC 38KHZ E3 | TTI Europe |
Where can I find additional details, specifications and documents for a TSSP57P38TT1?
Additional datasheets, footprints and schematics for TSSP57P38TT1 are listed on our Part Details page. You can also find images and similar parts to TSSP57P38TT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSSP57P38TT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSSP57P38TT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSSP57P38TT1 fall under?
The TSSP57P38TT1 is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.
Can I view similar or alternative parts?
You can view similar parts to TSSP57P38TT1 when available in the Infrared Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSSP57P38TT1 you can contact the distributor directly for product support, shipping queries etc.
Is the TSSP57P38TT1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TSSP57P38TT1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for TSSP57P38TT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSSP57P38TT1 often in real-time on the comparison pages.
What if I can't find stock of TSSP57P38TT1?
You can fill out our help required form which you can use to request a quote for TSSP57P38TT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.