Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 40m |
Directivity | 50° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Supply Current | 950µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -20°C to +85°C |
Supply Voltage Range | 2.7V to 5.5V |
Infrared Receiver, Remote Control, 38 Khz, 40M, 50 , 2.7 V, 5.5 V, 950 A Rohs Compliant: Yes |Vishay TSOP77338TT | Newark Electronics |
IR RECEIVER, 40M, 0.2MW/M2, TOP/SIDE SMD | element14 |
IR Remote Receiver 38KHz 40m 4-Pin SMD T/R | Avnet America |
IR RECEIVER MODULE 38KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP77338TT?
Additional datasheets, footprints and schematics for TSOP77338TT are listed on our Part Details page. You can also find images and similar parts to TSOP77338TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP77338TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP77338TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP77338TT fall under?
The TSOP77338TT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP77338TT when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP77338TT you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP77338TT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP77338TT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for TSOP77338TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP77338TT often in real-time on the comparison pages.
What if I can't find stock of TSOP77338TT?
You can fill out our help required form which you can use to request a quote for TSOP77338TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.