Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
510
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
510
in stock
|
Buy Now | |
element14
from US$0.85
|
510
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,960
in stock
|
Buy Now | |
Rutronik
from US$0.43
|
-
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now |
Carrier Frequency | 36kHz |
---|---|
Transmission Range | 40m |
Directivity | 50° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 950µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.7V to 5.5V |
Infrared Receiver, Remote Control, 36 Khz, 40M, 50 , 2.7 V, 5.5 V, 950 A Rohs Compliant: Yes |Vishay TSOP6236TR | Newark Electronics |
IR RECEIVER, 40M, 0.2MW/M2, TOP/SIDE SMD | element14 |
IR Remote Receiver 36KHz 40m 4-Pin SMD T/R | EBV Elektronik |
IR-RECEIVER-MODUL 36KHZ SIDEVIE | Rutronik |
36 kHz 40 m 2.5-5.5 V SMT IR Receiver Module for Remote Control System | Future Electronics |
5V PH.MODULE 36 KHZ T.VIEW | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP6236TR?
Additional datasheets, footprints and schematics for TSOP6236TR are listed on our Part Details page. You can also find images and similar parts to TSOP6236TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP6236TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP6236TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP6236TR fall under?
The TSOP6236TR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP6236TR when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP6236TR you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP6236TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP6236TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Rutronik have stock available or on a lead time for TSOP6236TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP6236TR often in real-time on the comparison pages.
What if I can't find stock of TSOP6236TR?
You can fill out our help required form which you can use to request a quote for TSOP6236TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.