Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,407
in stock
|
Buy Now | |
element14
from US$0.69
|
727
in stock
|
Buy Now | |
Farnell
from US$0.52
|
727
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
280
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Carrier Frequency | 56kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 700µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Ir Receiver, 56Khz, 45M, 0.12Mw/M2, Th | Newark Electronics |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | element14 |
IR Sensor IC 56kHz -e3 | RS |
IR Remote Receiver 56KHz 45m 3-Pin | Avnet America |
DIODE, IR EMITTING,56 KHZ, ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C | Vishay / Small Signal & Opto Products (SSP) TSOP4856 | RS Americas |
IR RECEIVER 56 KHZ | TTI Europe |
IR-RECEIVER-MODUL 38KHZ 5V 1KBI | Rutronik |
Where can I find additional details, specifications and documents for a TSOP4856?
Additional datasheets, footprints and schematics for TSOP4856 are listed on our Part Details page. You can also find images and similar parts to TSOP4856 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP4856 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP4856 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP4856 fall under?
The TSOP4856 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP4856 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP4856 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP4856 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP4856 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for TSOP4856.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP4856 often in real-time on the comparison pages.
What if I can't find stock of TSOP4856?
You can fill out our help required form which you can use to request a quote for TSOP4856 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.