Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
22
in stock
|
Buy Now | |
Future Electronics
from US$0.53
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
471
in stock
|
Buy Now | |
element14
from US$0.63
|
471
in stock
|
Buy Now | |
Farnell
from US$0.60
|
471
in stock
|
Buy Now | |
Micros
from US$0.33
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
260
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
123
in stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
75
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Distrelec
from US$0.63
|
-
|
Buy Now |
Carrier Frequency | 36kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 450µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Current If | 3mA |
Forward Current If Max | 3mA |
No. of Pins | 3Pins |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Viewing Angle | 45° |
36 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics |
Infrared Receiver, Remote Control, 36 Khz, 45M, 45 , 2.7 V, 5.5 V, 450 A Rohs Compliant: Yes |Vishay TSOP31236 | Newark Electronics |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | element14 |
IR receiver | Micros |
Integrated IR receiver | Transfer Multisort Elektronik |
IR-Receiver/Demodulator 36kHz | Schukat Electronic |
IR Receiver Module 36kHz | RS |
IR Remote Receiver 36KHz 45m 3-Pin | EBV Elektronik |
Vishay IR receiver 36 kHz 90 ° 5 V 950 nm | Distrelec |
Where can I find additional details, specifications and documents for a TSOP31236?
Additional datasheets, footprints and schematics for TSOP31236 are listed on our Part Details page. You can also find images and similar parts to TSOP31236 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP31236 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP31236 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP31236 fall under?
The TSOP31236 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP31236 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP31236 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP31236 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP31236 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for TSOP31236.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP31236 often in real-time on the comparison pages.
What if I can't find stock of TSOP31236?
You can fill out our help required form which you can use to request a quote for TSOP31236 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.