Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now |
Carrier Frequency | 36kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 450µA |
Product Range | - |
External Depth | 5.8mm |
External Length / Height | 12.5mm |
External Width | 10mm |
Lead Length | 18mm |
Operating Frequency | 36kHz |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
IR RECEIVER, 45M, 0.15MW/M2, SIDE TH | Farnell |
Where can I find additional details, specifications and documents for a TSOP1236.?
Additional datasheets, footprints and schematics for TSOP1236. are listed on our Part Details page. You can also find images and similar parts to TSOP1236. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP1236. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP1236. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP1236. fall under?
The TSOP1236. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP1236. when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP1236. you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP1236. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP1236. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TSOP1236..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP1236. often in real-time on the comparison pages.
What if I can't find stock of TSOP1236.?
You can fill out our help required form which you can use to request a quote for TSOP1236. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.