Status: | Active |
---|---|
Series: | TS952 |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
2,970
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
6,910
in stock
|
Buy Now | |
element14
from US$0.90
|
6,910
in stock
|
Buy Now | |
Farnell
from US$0.85
|
6,910
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Rail-to-rail input common mode voltage range |
Rail-to-rail output voltage swing |
Operates from 2.7 V to 12 V |
High-speed (3 MHz, 1 V/µs) |
Low consumption (0.9 mA at 3 V) |
Supply voltage rejection ratio: 80 dB |
Latch-up immunity |
Available in SOT23-5 micropackage, SO8, TSSOP8, SO14, and TSSOP14 packages |
Product Specifications |
---|
DS1256 Input/output rail-to-rail low-power operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS952 Series 12 V 3 MHz Rail to Rail Dual Operational Amplifier - TSSOP-8 | Future Electronics |
Operational Amplifier, Dual, 3 Mhz, 2, 1 V/ S, 2.7V To 12V, Tssop, 8 Rohs Compliant: Yes |Stmicroelectronics TS952IPT | Newark Electronics |
IC, OP AMP, DUAL RRI/O, TSSOP8, 952 | element14 |
TS952IPT,Op Amp,dual,R-R 2.7-12V,TSSOP8 | RS |
OP Amp Dual GP R-R I/O 12V 8-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS952IPT?
Additional datasheets, footprints and schematics for TS952IPT are listed on our Part Details page. You can also find images and similar parts to TS952IPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS952IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS952IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS952IPT fall under?
The TS952IPT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS952IPT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS952IPT you can contact the distributor directly for product support, shipping queries etc.
Is the TS952IPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS952IPT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TS952IPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS952IPT often in real-time on the comparison pages.
What if I can't find stock of TS952IPT?
You can fill out our help required form which you can use to request a quote for TS952IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.