Status: | Active |
---|---|
Series: | TS922A |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
8,034
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
7,853
in stock
|
Buy Now | |
element14
from US$0.79
|
7,853
in stock
|
Buy Now | |
Farnell
from US$0.80
|
7,853
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
3,065
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now |
Rail-to-rail input and output |
Low noise: 9 nV/√Hz |
Low distortion |
High output current: 80 mA (able to drive 32 Ω loads) |
High-speed: 4 MHz, 1 V/μs |
Operating from 2.7 to 12 V |
Low input offset voltage: 900 μV max. (TS922A) |
ESD internal protection: 2 kV |
Latch-up immunity |
Product Specifications |
---|
DS1117 Rail-to-rail, high output current, dual operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, Dual, Rrio, 4Mhz, 8Tssop | Newark Electronics |
OP AMP, DUAL, RRIO, 4MHZ, 8TSSOP | element14 |
TS922 Series 12 V 4 MHz Rail to Rail Dual Operational Amplifier - TSSOP-8 | Future Electronics |
OP Amp Dual GP R-R I/O 12V 8-Pin TSSOP T/R | Avnet America |
STMicroelectronics, TS922AIPT | RS |
Where can I find additional details, specifications and documents for a TS922AIPT?
Additional datasheets, footprints and schematics for TS922AIPT are listed on our Part Details page. You can also find images and similar parts to TS922AIPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS922AIPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS922AIPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS922AIPT fall under?
The TS922AIPT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS922AIPT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS922AIPT you can contact the distributor directly for product support, shipping queries etc.
Is the TS922AIPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS922AIPT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TS922AIPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS922AIPT often in real-time on the comparison pages.
What if I can't find stock of TS922AIPT?
You can fill out our help required form which you can use to request a quote for TS922AIPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.