Status: | Active |
---|---|
Series: | TS9222 |
RoHS: | Compliant |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.39
|
9,805
in stock
|
Buy Now | |
element14
from US$1.40
|
9,805
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High precision: Vio = 500 μV max |
Able to drive capacitive loads up to 500 pF |
Rail-to-rail input and output |
Low noise: 9 nV/√ Hz |
Low distortion |
High output current: 80 mA |
High speed: 4 MHz, 1.3 V/μs |
Operates from 2.7 V to 12 V |
ESD internal protection: 2 kV |
Latch-up immunity |
Automotive qualification |
Product Specifications |
---|
DS6279 High precision high stability dual and quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP AMP, 4MHZ, 1.3V/US, SOIC-8 | element14 |
Op Amp, 4Mhz, 1.3V/Us, Soic-8 | Newark Electronics |
OP Amp Dual GP R-R I/O 12V 8-Pin SO N T/R | Avnet Silica |
TS9222 Series 12 V 1.2 mA Rail to Rail SMT Operational Amplifier - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TS9222IYDT?
Additional datasheets, footprints and schematics for TS9222IYDT are listed on our Part Details page. You can also find images and similar parts to TS9222IYDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS9222IYDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS9222IYDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS9222IYDT fall under?
The TS9222IYDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS9222IYDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS9222IYDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS9222IYDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS9222IYDT have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Avnet Silica have stock available or on a lead time for TS9222IYDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS9222IYDT often in real-time on the comparison pages.
What if I can't find stock of TS9222IYDT?
You can fill out our help required form which you can use to request a quote for TS9222IYDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.