Status: | Active |
---|---|
Series: | TS912B |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.52
|
No stock
|
Buy Now | |
Future Electronics
from US$0.38
|
180,000
in stock
|
Buy Now | |
Micros
from US$4.43
|
100
in stock
|
Buy Now | |
EBV Elektronik
-
|
17,500
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Farnell
from US$0.58
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Rail-to-rail input and output voltage ranges |
Single (or dual) supply operation from 2.7 to 16 V |
Extremely low input bias current: 1 pA typ. |
Low input offset voltage: 2 mV max. |
Specified for 600 Ω and 100 Ω loads |
Low supply current: 200 μA/amplifier (VCC= 3 V) |
(VCC= 3 V) |
Latch-up immunity |
ESD tolerance: 3 kV |
Spice macromodel included in this specification |
Related products See TS56x series for better accuracy and smaller packages |
See TS56x series for better accuracy and smaller packages |
Product Specifications |
---|
DS0479 Rail-to-rail CMOS dual operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS912 Series 16 V 1.4 MHz Rail to Rail CMOS Dual Operational Amplifier - SOIC-8 | Future Electronics |
Quad Op-Amp, GBW 1.4MHz, SR 1.3V/us, Voff 2mV, +/-1.35÷+/-8V, -40÷125°C | Micros |
OP Amp Dual GP R-R I/O �8V/16V 8-Pin SO N T/R | EBV Elektronik |
TS912BIDT, Op Amps | RS |
OP Amp Dual GP R-R I/O ±8V/16V 8-Pin SO N T/R | Avnet America |
OP AMP, DUAL, RRIO, 1.4MHZ, 8SOIC | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics TS912BIDT | Newark Electronics |
Where can I find additional details, specifications and documents for a TS912BIDT?
Additional datasheets, footprints and schematics for TS912BIDT are listed on our Part Details page. You can also find images and similar parts to TS912BIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS912BIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS912BIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS912BIDT fall under?
The TS912BIDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS912BIDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS912BIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS912BIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS912BIDT have stock available?
Authorised distributors including Future Electronics, Micros, EBV Elektronik, Avnet Silica and RS have stock available or on a lead time for TS912BIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS912BIDT often in real-time on the comparison pages.
What if I can't find stock of TS912BIDT?
You can fill out our help required form which you can use to request a quote for TS912BIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.