Status: | Active |
---|---|
Series: | TS27M2 |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
No stock
|
Buy Now | |
Future Electronics
from US$0.58
|
2,250
in stock
|
Buy Now | |
element14
from US$0.61
|
928
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
791
in stock
|
Buy Now | |
Farnell
from US$0.59
|
791
in stock
|
Buy Now | |
EBV Elektronik
-
|
40,000
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now |
Vio down to 2 mV max. (B version) |
Wide supply voltage range: 3 to 16 V |
Output voltage swing to ground |
Ultra-low consumption: 150 µA/op typ |
Gain bandwidth product: 1 MHz typ |
Excellent phase margin on capacitive load |
Product Specifications |
---|
DS0476 Low-power CMOS dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS27M2 Series 16 V 1 MHz Low Power CMOS Dual Operational Amplifier - SOIC-8 | Future Electronics |
OP AMP, DUAL, 1MHZ, MICROPWR, 8SOIC | element14 |
Operational Amplifier, Dual, 1 Mhz, 2, 0.6 V/ S, 3V To 16V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TS27M2IDT | Newark Electronics |
OP Amp Dual GP 16V 8-Pin SO N T/R | EBV Elektronik |
OP Amp Dual, 16V, SOIC8 | RS |
Where can I find additional details, specifications and documents for a TS27M2IDT?
Additional datasheets, footprints and schematics for TS27M2IDT are listed on our Part Details page. You can also find images and similar parts to TS27M2IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS27M2IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS27M2IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS27M2IDT fall under?
The TS27M2IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS27M2IDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS27M2IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS27M2IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS27M2IDT have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and EBV Elektronik have stock available or on a lead time for TS27M2IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS27M2IDT often in real-time on the comparison pages.
What if I can't find stock of TS27M2IDT?
You can fill out our help required form which you can use to request a quote for TS27M2IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.