Status: | Active |
---|---|
Series: | TS27L4 |
RoHS: | Compliant |
Very low power consumption: 10 µA/op |
Excellent phase margin on capacitive loads |
Output voltage can swing to ground |
Two input offset voltage selections |
Unity gain stable |
Product Specifications |
---|
DS0475 Very low power precision CMOS quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS27L4 Series 16 V 0.1 MHz Low Power CMOS Quad Operational Amplifier - TSSOP-14 | Future Electronics |
OP Amp Quad GP 16V 14-Pin TSSOP T/R | EBV Elektronik |
OP AMP, QUAD, 100KHZ, MICROPWR, 14TSSOP | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics TS27L4IPT | Newark Electronics |
Where can I find additional details, specifications and documents for a TS27L4IPT?
Additional datasheets, footprints and schematics for TS27L4IPT are listed on our Part Details page. You can also find images and similar parts to TS27L4IPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS27L4IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS27L4IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS27L4IPT fall under?
The TS27L4IPT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS27L4IPT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS27L4IPT you can contact the distributor directly for product support, shipping queries etc.
Is the TS27L4IPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS27L4IPT have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for TS27L4IPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS27L4IPT often in real-time on the comparison pages.
What if I can't find stock of TS27L4IPT?
You can fill out our help required form which you can use to request a quote for TS27L4IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.