Status: | Unknown |
---|---|
Series: | TRS® |
RoHS: | Unknown |
Prices starting from US$3.20
Switching Temperature | 50°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Closed |
Sensor Terminals | Wire Leads |
Sensor Housing | - |
Contact Rating | 275mA at 264VAC |
Product Range | TRS® |
SVHC | No SVHC (15-Jan-2018) |
THERMOSTAT SWITCH, NC, 50DEG C, AXIAL | element14 |
Sensor, ThermTRS5 50C 200V Break | KEMET TRS5-50BLRVU | RS Americas |
Thermostat Switch, Nc, 50Deg C, Axial | Newark Electronics |
KEMET, TRS-, Temperature Sensors, 50C, + | RS |
TEMPERATURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a TRS5-50BLRVU?
Additional datasheets, footprints and schematics for TRS5-50BLRVU are listed on our Part Details page. You can also find images and similar parts to TRS5-50BLRVU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS5-50BLRVU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS5-50BLRVU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS5-50BLRVU fall under?
The TRS5-50BLRVU is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TRS5-50BLRVU when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS5-50BLRVU you can contact the distributor directly for product support, shipping queries etc.
Is the TRS5-50BLRVU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRS5-50BLRVU have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and RS have stock available or on a lead time for TRS5-50BLRVU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS5-50BLRVU often in real-time on the comparison pages.
What if I can't find stock of TRS5-50BLRVU?
You can fill out our help required form which you can use to request a quote for TRS5-50BLRVU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.