TRS3232ECPWR Semiconductors - ICs by Texas Instruments

IC RS-232 TRANSCEIVER 5.5V TSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TRS3232E device consists of two line drivers, two-line receivers, and a dual charge-pump circuit with ±15-kV IEC ESD protection pin to pin (serial-port connection pins, including GND). The device meets the requirements of TIA/EIA-232-F and provides the electrical interface between an asynchronous communication controller and the serial-port connector. The charge pump and four small external capacitors allow operation from a single 3-V to 5.5-V supply. The devices operate at data signaling rates up to 250 kbps and a maximum of 30-V/μs driver output slew rate.

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.52
1,538
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.28
5,714
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.57
1,775
in stock
Buy Now
Logo for element14
element14
from US$0.48
1,630
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.90
1,538
in stock
Buy Now

Specifications

Device Type RS232 Transceiver
IC Interface Type RS232
No. of Drivers 2Drivers
No. of Receivers 2Receivers
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Driver Case Style TSSOP
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number TRS3232
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 3V to 5.5V

Alternative Descriptions

3- to 5.5-V dual channel 250kbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection | Texas Instruments
IC, RS-232 TRANSCEIVER, 5.5V, TSSOP-16 | element14
Ic, Rs-232 Transceiver, 5.5V, Tssop-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TRS3232ECPWR?

Additional datasheets, footprints and schematics for TRS3232ECPWR are listed on our Part Details page. You can also find images and similar parts to TRS3232ECPWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TRS3232ECPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS3232ECPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TRS3232ECPWR fall under?

The TRS3232ECPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TRS3232ECPWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TRS3232ECPWR you can contact the distributor directly for product support, shipping queries etc.

Is the TRS3232ECPWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TRS3232ECPWR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for TRS3232ECPWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TRS3232ECPWR often in real-time on the comparison pages.

What if I can't find stock of TRS3232ECPWR?

You can fill out our help required form which you can use to request a quote for TRS3232ECPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay