Status: | Unknown |
---|---|
Series: | TRM Series |
RoHS: | Unknown |
Prices starting from US$4.30
Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TRM Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.035ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Tpm Rohs Compliant: Yes |Kyocera Avx TRME107K020R0035 | Newark Electronics |
TRM Series 100 uF ▒10 % 20 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
High performance MnO2,100 uF,20 V | AVX TRME107K020R0035 | RS Americas |
100UF 20V 10% E LOW ESR | TTI Europe |
CAP, 100µF, 20V, 10%, 2917 | Farnell |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRME107K020R0035?
Additional datasheets, footprints and schematics for TRME107K020R0035 are listed on our Part Details page. You can also find images and similar parts to TRME107K020R0035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRME107K020R0035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRME107K020R0035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRME107K020R0035 fall under?
The TRME107K020R0035 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRME107K020R0035 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRME107K020R0035 you can contact the distributor directly for product support, shipping queries etc.
Is the TRME107K020R0035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRME107K020R0035 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TRME107K020R0035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRME107K020R0035 often in real-time on the comparison pages.
What if I can't find stock of TRME107K020R0035?
You can fill out our help required form which you can use to request a quote for TRME107K020R0035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.