Status: | Unknown |
---|---|
Series: | TR3 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
560
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
39,500
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
26,500
in stock
|
Buy Now | |
Rutronik
from US$0.90
|
10,000
in stock
|
Buy Now | |
element14
from US$2.86
|
521
in stock
|
Buy Now | |
Farnell
from US$1.08
|
521
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
277
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now |
Low ESR |
100 % surge current tested (C, D, and E case sizes) |
Qualified to EIA-717 |
Applications |
---|
Industrial |
Telecom infrastructure |
Consumer |
Application Notes |
---|
Application Note |
Datasheet |
---|
TR3 |
General Information |
---|
Typical Performance Characteristics |
Product Descripton |
Quick Reference Guide |
Molded Guide |
Product Literature |
---|
Market Solutions |
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Infographic |
Did You Know |
Did You Know - Tantalum Capacitors |
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
TR3 Series 47 uF ▒10 % 25 V Surface Mount Molded Low ESR Tantalum Capacitor | Future Electronics |
47UF 25V 10% D LOW ESR | TTI Europe |
TC 47uF 25V 10% Case D 250mOhm | Rutronik |
Capacitor Tantalum SMT TR3D 25V 47uF | RS |
CAP, 47µF, 25V, 10%, 2917, SMD | element14 |
Tantalum Capacitor, 47Uf 25V 0.25 Ohm 10%, 7343-31 | Newark Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 47 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Extreme 47uF SMD Solid MnO2 Tantalum Electrolytic Cap,25V dc +/-10%,TR3 Series | Vishay Dale TR3D476K025C0250 | RS Americas |
Where can I find additional details, specifications and documents for a TR3D476K025C0250?
Additional datasheets, footprints and schematics for TR3D476K025C0250 are listed on our Part Details page. You can also find images and similar parts to TR3D476K025C0250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TR3D476K025C0250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR3D476K025C0250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TR3D476K025C0250 fall under?
The TR3D476K025C0250 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TR3D476K025C0250 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TR3D476K025C0250 you can contact the distributor directly for product support, shipping queries etc.
Is the TR3D476K025C0250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TR3D476K025C0250 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, RS and element14 have stock available or on a lead time for TR3D476K025C0250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TR3D476K025C0250 often in real-time on the comparison pages.
What if I can't find stock of TR3D476K025C0250?
You can fill out our help required form which you can use to request a quote for TR3D476K025C0250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.