Status: | Unknown |
---|---|
Series: | TR3 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
420
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
6,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
436
in stock
|
Buy Now | |
element14
from US$0.23
|
255
in stock
|
Buy Now | |
Farnell
from US$0.24
|
255
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,500
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now |
Low ESR |
100 % surge current tested (C, D, and E case sizes) |
Qualified to EIA-717 |
Applications |
---|
Industrial |
Telecom infrastructure |
Consumer |
Application Notes |
---|
Application Note |
Datasheet |
---|
TR3 |
General Information |
---|
Typical Performance Characteristics |
Product Descripton |
Quick Reference Guide |
Molded Guide |
Product Literature |
---|
Market Solutions |
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Infographic |
Did You Know |
Did You Know - Tantalum Capacitors |
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
TR3 Series 47uF ▒10 % 10 V Surface Mount Molded Low ESR Tantalum Capacitor | Future Electronics |
Cap, 47Uf, 10V, Tant, Case C | Newark Electronics |
Capacitor Tantalum SMT TR3C 10V 47uF | RS |
CAP, 47µF, 10V, 10%, 2312, SMD | element14 |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Extreme 47uF SMD Solid MnO2 Tantalum Electrolytic Cap,10V dc +/-10%,TR3 Series | Vishay Dale TR3C476K010C0350 | RS Americas |
Where can I find additional details, specifications and documents for a TR3C476K010C0350?
Additional datasheets, footprints and schematics for TR3C476K010C0350 are listed on our Part Details page. You can also find images and similar parts to TR3C476K010C0350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TR3C476K010C0350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR3C476K010C0350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TR3C476K010C0350 fall under?
The TR3C476K010C0350 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TR3C476K010C0350 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TR3C476K010C0350 you can contact the distributor directly for product support, shipping queries etc.
Is the TR3C476K010C0350 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TR3C476K010C0350 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for TR3C476K010C0350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TR3C476K010C0350 often in real-time on the comparison pages.
What if I can't find stock of TR3C476K010C0350?
You can fill out our help required form which you can use to request a quote for TR3C476K010C0350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.