Status: | Unknown |
---|---|
Series: | TR3 |
RoHS: | Compliant |
Prices starting from US$0.18
Low ESR |
100 % surge current tested (C, D, and E case sizes) |
Qualified to EIA-717 |
Applications |
---|
Industrial |
Telecom infrastructure |
Consumer |
Application Notes |
---|
Application Note |
Datasheet |
---|
TR3 |
General Information |
---|
Typical Performance Characteristics |
Product Descripton |
Quick Reference Guide |
Molded Guide |
Product Literature |
---|
Market Solutions |
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Infographic |
Did You Know |
Did You Know - Tantalum Capacitors |
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Cap, 47Uf, 10V, Tant, Case B | Newark Electronics |
47 ╡F 10 V 1411 (3528 Metric) 350mOhm Molded Tantalum Capacitor | Future Electronics |
TC 47uF 10V 10% Case B 350mOhm | Rutronik |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 10%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America |
CAP, 47µF, 10V, 10% | element14 |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 10%, -55 �C, 125 �C, 1411 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TR3B476K010C0350?
Additional datasheets, footprints and schematics for TR3B476K010C0350 are listed on our Part Details page. You can also find images and similar parts to TR3B476K010C0350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TR3B476K010C0350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR3B476K010C0350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TR3B476K010C0350 fall under?
The TR3B476K010C0350 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TR3B476K010C0350 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TR3B476K010C0350 you can contact the distributor directly for product support, shipping queries etc.
Is the TR3B476K010C0350 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TR3B476K010C0350 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Rutronik, Avnet America and element14 have stock available or on a lead time for TR3B476K010C0350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TR3B476K010C0350 often in real-time on the comparison pages.
What if I can't find stock of TR3B476K010C0350?
You can fill out our help required form which you can use to request a quote for TR3B476K010C0350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.