Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Manufacturer Size Code | Y |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 15µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 10V |
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 10 V, 2917 [7343 Metric], Y Rohs Compliant: Yes |Kyocera Avx TPSY157K010R0100 | Newark Electronics |
CAP, 150µF, 10V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
150UF 10V 10% Y 2917 LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSY157K010R0100?
Additional datasheets, footprints and schematics for TPSY157K010R0100 are listed on our Part Details page. You can also find images and similar parts to TPSY157K010R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSY157K010R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSY157K010R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSY157K010R0100 fall under?
The TPSY157K010R0100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSY157K010R0100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSY157K010R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSY157K010R0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSY157K010R0100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for TPSY157K010R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSY157K010R0100 often in real-time on the comparison pages.
What if I can't find stock of TPSY157K010R0100?
You can fill out our help required form which you can use to request a quote for TPSY157K010R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.