Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
5,775
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
12,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,500
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.2mm |
External Length / Height | 2.05mm |
External Width | 1.3mm |
Leakage Current | 0.6µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 6.3V |
10UF 6.3V 10% R 0805 LOW ESR | TTI Europe |
Capacitor 0805 10uF 6.3Vdc 1000 mohm | RS |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
TC 10uF 6,3V 10% Case R 1000mOhm | Rutronik |
Capacitor Tant, 10Uf, 6.3V, 1 Ohm, 0.1, 805 | Newark Electronics |
10 ╡F 6.3 V 0805 (2012 Metric) 1Ohm Molded Tantalum Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
CAP, 10µF, 6.3V, 10%, 0805, SMD | element14 |
CAP, 10UF, 6.3V, TANT, CASE R | Farnell |
Where can I find additional details, specifications and documents for a TPSR106K006R1000?
Additional datasheets, footprints and schematics for TPSR106K006R1000 are listed on our Part Details page. You can also find images and similar parts to TPSR106K006R1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSR106K006R1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSR106K006R1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSR106K006R1000 fall under?
The TPSR106K006R1000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSR106K006R1000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSR106K006R1000 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSR106K006R1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSR106K006R1000 have stock available?
Authorised distributors including TTI Europe, RS, Avnet Abacus, Rutronik and Newark Electronics have stock available or on a lead time for TPSR106K006R1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSR106K006R1000 often in real-time on the comparison pages.
What if I can't find stock of TPSR106K006R1000?
You can fill out our help required form which you can use to request a quote for TPSR106K006R1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.