Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Future Electronics
from US$0.14
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
1,532
in stock
|
Buy Now | |
element14
from US$0.33
|
1,532
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,532
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
49
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 9ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
TPS Series 1 uF ▒10 % 10 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, Tps Series, 1 F, 10%, 10 V, 0805 [2012 Metric], R Rohs Compliant: Yes |Kyocera Avx TPSR105K010R9000 | Newark Electronics |
CAP, 1µF, 10V, 10%, 0805, SMD | element14 |
Capacitor 0805 1uF 10Vdc 10% 9000 mohm | RS |
Surface Mount Tantalum Capacitor, 1 uF, 10 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
1.0UF 10V 10% R 0805 LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 1 uF, 10 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSR105K010R9000?
Additional datasheets, footprints and schematics for TPSR105K010R9000 are listed on our Part Details page. You can also find images and similar parts to TPSR105K010R9000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSR105K010R9000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSR105K010R9000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSR105K010R9000 fall under?
The TPSR105K010R9000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSR105K010R9000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSR105K010R9000 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSR105K010R9000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSR105K010R9000 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TPSR105K010R9000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSR105K010R9000 often in real-time on the comparison pages.
What if I can't find stock of TPSR105K010R9000?
You can fill out our help required form which you can use to request a quote for TPSR105K010R9000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.